The Minco Tip Sensitive RTD, part number S859PD180Z36, features a copper alloy sensing tip that enhances thermal conductivity, resulting in faster response times compared to traditional stainless steel sensors. This design allows for accurate temperature measurements in applications such as thermowells and bearings, with a specified temperature range of -50 to 260°C (-58 to 500°F). The probe is available in various lengths, with a minimum case length of 2.8 inches for single element probes and up to 48 inches available on special order. The RTD can be configured with 2, 3, or 4 leadwires, and is designed to withstand pressures up to 100 psi (6.9 bar). Additionally, it has a typical time constant of 2.0 seconds in moving water, ensuring reliable performance in dynamic environments. The product is also resistant to shock and vibration, meeting military standards for durability.
Minco tip-sensitive RTD probes feature a sensing tip constructed of copper alloy. The copper alloy tip is twenty times more conductive than stainless steel, providing increased sensitivity and rapid response to changes in temperature. The tip sensitive design also focuses the temperature sensitive portion of the sensor near the tip of the probe, providing improved accuracy in thermowells, bearings and other installations.
For applications requiring:
| Minco | |
|---|---|
| Product Category | RTD Temperature Probes |
| Product Number | S859PD180Z36 |
| Product Name | Tip Sensitive RTDs |
| Sensed Temperature | -58 to 500 F (-50 to 260 C) |
| Element Material | Platinum |
| Reference Resistance | 100 Ohms (Most Common) |
| # of Lead Wires Per Element | 3 |
| RTD Temp. Coefficient (Alpha) | 0.0039 # |