The Minco S857PD40X4 tip-sensitive RTD features a copper alloy sensing tip that enhances thermal conductivity, allowing for rapid response to temperature changes. It operates within a temperature range of -50 to 260°C (-58 to 500°F) and is designed for applications requiring precise temperature measurements in environments such as thermowells and bearings. The probe is available in various lengths, with a minimum length of 2.8 inches for single element models and up to 48 inches for custom orders. It is rated for a pressure of 100 psi (6.9 bar) and can withstand vibrations from 10 to 2000 Hz at a minimum of 20 G's, as well as shock levels of 100 G's for 8 milliseconds. The RTD can be configured with 2, 3, or 4 leadwires, and offers high insulation resistance, making it suitable for demanding industrial applications.
Minco tip-sensitive RTD probes feature a sensing tip constructed of copper alloy. The copper alloy tip is twenty times more conductive than stainless steel, providing increased sensitivity and rapid response to changes in temperature. The tip sensitive design also focuses the temperature sensitive portion of the sensor near the tip of the probe, providing improved accuracy in thermowells, bearings and other installations.
For applications requiring:
| Minco | |
|---|---|
| Product Category | RTD Temperature Probes |
| Product Number | S857PD40X4 |
| Product Name | Tip Sensitive RTDs |
| Sensed Temperature | -58 to 500 F (-50 to 260 C) |
| Element Material | Platinum |
| Reference Resistance | 100 Ohms (Most Common) |
| # of Lead Wires Per Element | 4 |
| RTD Temp. Coefficient (Alpha) | 0.0039 # |