Minco Tip Sensitive RTDs S857PD270Y6

Description
Minco tip-sensitive RTD probes feature a sensing tip constructed of copper alloy. The copper alloy tip is twenty times more conductive than stainless steel, providing increased sensitivity and rapid response to changes in temperature. The tip sensitive design also focuses the temperature sensitive portion of the sensor near the tip of the probe, providing improved accuracy in thermowells, bearings and other installations. For applications requiring: Highly accurate and repeatable measurements Resistance to shock and vibration Rapid response Temperature range of -50 to 260°C (-58 to 500°F)
Datasheet
Description
Minco tip-sensitive RTD probes feature a sensing tip constructed of copper alloy. The copper alloy tip is twenty times more conductive than stainless steel, providing increased sensitivity and rapid response to changes in temperature. The tip sensitive design also focuses the temperature sensitive portion of the sensor near the tip of the probe, providing improved accuracy in thermowells, bearings and other installations. For applications requiring: Highly accurate and repeatable measurements Resistance to shock and vibration Rapid response Temperature range of -50 to 260°C (-58 to 500°F)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip Sensitive RTDs - S857PD270Y6 - Minco
Minneapolis, MN, United States
Tip Sensitive RTDs
S857PD270Y6
Tip Sensitive RTDs S857PD270Y6
Minco tip-sensitive RTD probes feature a sensing tip constructed of copper alloy. The copper alloy tip is twenty times more conductive than stainless steel, providing increased sensitivity and rapid response to changes in temperature. The tip sensitive design also focuses the temperature sensitive portion of the sensor near the tip of the probe, providing improved accuracy in thermowells, bearings and other installations. For applications requiring: Highly accurate and repeatable measurements Resistance to shock and vibration Rapid response Temperature range of -50 to 260°C (-58 to 500°F)

Minco tip-sensitive RTD probes feature a sensing tip constructed of copper alloy. The copper alloy tip is twenty times more conductive than stainless steel, providing increased sensitivity and rapid response to changes in temperature. The tip sensitive design also focuses the temperature sensitive portion of the sensor near the tip of the probe, providing improved accuracy in thermowells, bearings and other installations.

For applications requiring:

  • Highly accurate and repeatable measurements
  • Resistance to shock and vibration
  • Rapid response
  • Temperature range of -50 to 260°C (-58 to 500°F)
Supplier's Site Datasheet

Technical Specifications

  Minco
Product Category RTD Temperature Probes
Product Number S857PD270Y6
Product Name Tip Sensitive RTDs
Sensed Temperature -58 to 500 F (-50 to 260 C)
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
# of Lead Wires Per Element 2
RTD Temp. Coefficient (Alpha) 0.0039 #
Unlock Full Specs
to access all available technical data

Similar Products

SDT310HCTP Small Type Platinum Thin Film Thermal Sensors -  - KOA Speer Electronics, Inc.
Specs
Sensed Temperature -67 to 752 F (-55 to 400 C)
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
View Details
RTD Probes - 20034589-00 - TE Connectivity
Specs
Element Material Platinum
View Details
Resistance Thermometer Sensor - 837RTD-N1N12A50P1-D4 - Allen-Bradley / Rockwell Automation
Specs
Diameter or Width Range 2.35 inch (59.69 mm)
Sensitive Length 3.95 inch (100 mm)
View Details
Rigid Bayonet Style RTD's -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Reference Resistance 100 Ohms (Most Common)
# of Lead Wires Per Element 2 (optional feature); 3 (optional feature); 4 (optional feature)
Element Configuration Single Element (optional feature); Double Element (optional feature)
View Details