The Minco Tip Sensitive RTD, part number S857PD180Z36, features a copper alloy sensing tip that enhances thermal conductivity, resulting in a rapid response to temperature changes. This design allows for accurate temperature readings in various applications, including thermowells and bearings, with a temperature range of -50 to 260°C (-58 to 500°F). The probe is constructed with a stainless steel case and is available in lengths from a minimum of 2.8 inches to a maximum of 48 inches, with longer lengths available upon special request. The RTD can be configured with 2, 3, or 4 leadwires, and is designed to withstand pressures up to 100 psi (6.9 bar). It also meets vibration and shock resistance standards, making it suitable for demanding environments.
Minco tip-sensitive RTD probes feature a sensing tip constructed of copper alloy. The copper alloy tip is twenty times more conductive than stainless steel, providing increased sensitivity and rapid response to changes in temperature. The tip sensitive design also focuses the temperature sensitive portion of the sensor near the tip of the probe, providing improved accuracy in thermowells, bearings and other installations.
For applications requiring:
| Minco | |
|---|---|
| Product Category | RTD Temperature Probes |
| Product Number | S857PD180Z36 |
| Product Name | Tip Sensitive RTDs |
| Sensed Temperature | -58 to 500 F (-50 to 260 C) |
| Element Material | Platinum |
| Reference Resistance | 100 Ohms (Most Common) |
| # of Lead Wires Per Element | 3 |
| RTD Temp. Coefficient (Alpha) | 0.0039 # |