The Minco Tip Sensitive RTD, part number S857PD109Z6, features a copper alloy sensing tip that enhances thermal conductivity, allowing for rapid response to temperature changes. This design enables the sensor to provide accurate measurements at the tip rather than the stem, making it suitable for applications in thermowells and bearings. The RTD operates within a temperature range of -50 to 260°C (-58 to 500°F) and is constructed with a stainless steel case. It supports various lead configurations, including 2, 3, or 4 leadwires, and is rated for a pressure of 100 psi (6.9 bar). The device is designed to withstand significant shock and vibration, meeting military standards for durability. The time constant for the RTD is typically 2.0 seconds in moving water, ensuring timely temperature readings.
Minco tip-sensitive RTD probes feature a sensing tip constructed of copper alloy. The copper alloy tip is twenty times more conductive than stainless steel, providing increased sensitivity and rapid response to changes in temperature. The tip sensitive design also focuses the temperature sensitive portion of the sensor near the tip of the probe, providing improved accuracy in thermowells, bearings and other installations.
For applications requiring:
| Minco | |
|---|---|
| Product Category | RTD Temperature Probes |
| Product Number | S857PD109Z6 |
| Product Name | Tip Sensitive RTDs |
| Sensed Temperature | -58 to 500 F (-50 to 260 C) |
| Element Material | Platinum |
| Reference Resistance | 100 Ohms (Most Common) |
| # of Lead Wires Per Element | 3 |
| RTD Temp. Coefficient (Alpha) | 0.0039 # |