The Minco Tip Sensitive RTD, part number S856PM110Z10, features a copper alloy sensing tip that enhances thermal conductivity, allowing for rapid response to temperature changes. This design improves measurement accuracy in applications such as thermowells and bearings. The RTD operates within a temperature range of -50 to 260°C (-58 to 500°F) and is capable of withstanding pressures up to 100 psi (6.9 bar). It is available in various lead configurations, including 2, 3, or 4 leadwires, and has a typical time constant of 2.0 seconds in moving water. The probe is designed to endure vibrations from 10 to 2000 Hz at 20 G's and can withstand shock levels of 100 G's for short durations. This product is suitable for applications requiring high accuracy, rapid response, and resistance to environmental stresses.
Minco tip-sensitive RTD probes feature a sensing tip constructed of copper alloy. The copper alloy tip is twenty times more conductive than stainless steel, providing increased sensitivity and rapid response to changes in temperature. The tip sensitive design also focuses the temperature sensitive portion of the sensor near the tip of the probe, providing improved accuracy in thermowells, bearings and other installations.
For applications requiring:
| Minco | |
|---|---|
| Product Category | RTD Temperature Probes |
| Product Number | S856PM110Z10 |
| Product Name | Tip Sensitive RTDs |
| Sensed Temperature | -58 to 500 F (-50 to 260 C) |
| Element Material | Platinum |
| Reference Resistance | 100 Ohms (Most Common) |
| # of Lead Wires Per Element | 3 |
| RTD Temp. Coefficient (Alpha) | 0.0039 # |