The Minco S854PD90Y48 tip-sensitive RTD features a copper alloy sensing tip, which enhances thermal conductivity and allows for rapid temperature response. This design enables the sensor to provide accurate readings at the tip rather than the stem, making it suitable for applications in thermowells and bearings. The temperature range for this RTD is from -50 to 260°C (-58 to 500°F), and it is capable of withstanding pressures up to 100 psi (6.9 bar). The probe is constructed with a stainless steel case and can be supplied with 2, 3, or 4 leadwires, depending on the configuration. The time constant for the RTD is typically 2.0 seconds in moving water, ensuring quick response times. Additionally, the product is designed to endure vibrations from 10 to 2000 Hz at 20 G's and can withstand shock levels of 100 G's for short durations. This RTD is ideal for applications requiring high accuracy and durability in challenging environments.
Minco tip-sensitive RTD probes feature a sensing tip constructed of copper alloy. The copper alloy tip is twenty times more conductive than stainless steel, providing increased sensitivity and rapid response to changes in temperature. The tip sensitive design also focuses the temperature sensitive portion of the sensor near the tip of the probe, providing improved accuracy in thermowells, bearings and other installations.
For applications requiring:
| Minco | |
|---|---|
| Product Category | RTD Temperature Probes |
| Product Number | S854PD90Y48 |
| Product Name | Tip Sensitive RTDs |
| Sensed Temperature | -58 to 500 F (-50 to 260 C) |
| Element Material | Platinum |
| Reference Resistance | 100 Ohms (Most Common) |
| # of Lead Wires Per Element | 2 |
| RTD Temp. Coefficient (Alpha) | 0.0039 # |