The Minco Tip Sensitive RTD, part number S854PD80Z120, features a copper alloy sensing tip that enhances thermal conductivity, allowing for rapid temperature response and improved accuracy in various applications such as thermowells and bearings. This RTD operates within a temperature range of -50 to 260°C (-58 to 500°F) and is designed for environments where quick temperature changes are critical. The probe is available in single and dual element configurations, with a minimum case length of 2.8 inches for single element probes and 4.0 inches for dual element probes, extending up to 48 inches on special order. The device is rated for 100 psi pressure and can withstand significant shock and vibration, making it suitable for demanding industrial applications. Insulation resistance is robust, with single element RTDs rated at a minimum of 1000 megohms at 500 VDC. This product is ideal for engineers seeking reliable and precise temperature measurement solutions.
Minco tip-sensitive RTD probes feature a sensing tip constructed of copper alloy. The copper alloy tip is twenty times more conductive than stainless steel, providing increased sensitivity and rapid response to changes in temperature. The tip sensitive design also focuses the temperature sensitive portion of the sensor near the tip of the probe, providing improved accuracy in thermowells, bearings and other installations.
For applications requiring:
| Minco | |
|---|---|
| Product Category | RTD Temperature Probes |
| Product Number | S854PD80Z120 |
| Product Name | Tip Sensitive RTDs |
| Sensed Temperature | -58 to 500 F (-50 to 260 C) |
| Element Material | Platinum |
| Reference Resistance | 100 Ohms (Most Common) |
| # of Lead Wires Per Element | 3 |
| RTD Temp. Coefficient (Alpha) | 0.0039 # |