The Minco S854PD70X6 tip-sensitive RTD features a copper alloy sensing tip that enhances thermal conductivity, allowing for quicker response times to temperature changes compared to traditional stainless steel tips. This design provides improved accuracy in various applications, including thermowells and bearings. The RTD operates within a temperature range of -50 to 260°C (-58 to 500°F) and is capable of withstanding pressures up to 100 psi (6.9 bar). The probe is available in single and dual element configurations, with lead options of 2, 3, or 4 wires. The time constant for the RTD is typically 2.0 seconds in moving water, ensuring reliable performance in dynamic environments. Additionally, the product is designed to endure vibrations and shocks, meeting military standards for durability.
Minco tip-sensitive RTD probes feature a sensing tip constructed of copper alloy. The copper alloy tip is twenty times more conductive than stainless steel, providing increased sensitivity and rapid response to changes in temperature. The tip sensitive design also focuses the temperature sensitive portion of the sensor near the tip of the probe, providing improved accuracy in thermowells, bearings and other installations.
For applications requiring:
| Minco | |
|---|---|
| Product Category | RTD Temperature Probes |
| Product Number | S854PD70X6 |
| Product Name | Tip Sensitive RTDs |
| Sensed Temperature | -58 to 500 F (-50 to 260 C) |
| Element Material | Platinum |
| Reference Resistance | 100 Ohms (Most Common) |
| # of Lead Wires Per Element | 4 |
| RTD Temp. Coefficient (Alpha) | 0.0039 # |