The Minco Tip Sensitive RTD, part number S853PD67Y7, features a copper alloy sensing tip that enhances thermal conductivity, resulting in faster response times compared to traditional stainless steel sensors. This design allows for accurate temperature readings in applications such as thermowells and bearings, with a temperature range of -50 to 260°C (-58 to 500°F). The RTD is available in single and dual element configurations, with a minimum case length of 2.8 inches for single element probes and 4.0 inches for dual element probes. It is designed to withstand pressures up to 100 psi and can endure vibrations from 10 to 2000 Hz at 20 G's. The insulation resistance for single element RTD probes is a minimum of 1000 megohms at 500 VDC, ensuring reliability in various environments. This product is suitable for applications requiring high accuracy and rapid temperature response.
Minco tip-sensitive RTD probes feature a sensing tip constructed of copper alloy. The copper alloy tip is twenty times more conductive than stainless steel, providing increased sensitivity and rapid response to changes in temperature. The tip sensitive design also focuses the temperature sensitive portion of the sensor near the tip of the probe, providing improved accuracy in thermowells, bearings and other installations.
For applications requiring:
| Minco | |
|---|---|
| Product Category | RTD Temperature Probes |
| Product Number | S853PD67Y7 |
| Product Name | Tip Sensitive RTDs |
| Sensed Temperature | -58 to 500 F (-50 to 260 C) |
| Element Material | Platinum |
| Reference Resistance | 100 Ohms (Most Common) |
| # of Lead Wires Per Element | 2 |
| RTD Temp. Coefficient (Alpha) | 0.0039 # |