The Minco Tip Sensitive RTD, part number S853PD35Z96, features a copper alloy sensing tip that enhances thermal conductivity, allowing for rapid response to temperature changes. This design enables the sensor to provide accurate measurements of the tip temperature rather than the stem temperature, making it suitable for applications in thermowells and bearings. The RTD operates within a temperature range of -50 to 260°C (-58 to 500°F) and is capable of withstanding pressures up to 100 psi (6.9 bar). The probe is constructed with a stainless steel case and offers various lead configurations, including 2, 3, or 4 leadwires. It has a typical time constant of 2.0 seconds in moving water and is designed to endure vibrations and shocks, meeting military standards for durability. This product is ideal for applications requiring precise temperature measurements and resilience against environmental stresses.
Minco tip-sensitive RTD probes feature a sensing tip constructed of copper alloy. The copper alloy tip is twenty times more conductive than stainless steel, providing increased sensitivity and rapid response to changes in temperature. The tip sensitive design also focuses the temperature sensitive portion of the sensor near the tip of the probe, providing improved accuracy in thermowells, bearings and other installations.
For applications requiring:
| Minco | |
|---|---|
| Product Category | RTD Temperature Probes |
| Product Number | S853PD35Z96 |
| Product Name | Tip Sensitive RTDs |
| Sensed Temperature | -58 to 500 F (-50 to 260 C) |
| Element Material | Platinum |
| Reference Resistance | 100 Ohms (Most Common) |
| # of Lead Wires Per Element | 3 |
| RTD Temp. Coefficient (Alpha) | 0.0039 # |