The Minco Tip Sensitive RTD, part number S853PD252Z4, features a copper alloy sensing tip that enhances thermal conductivity, allowing for rapid response to temperature changes. This design enables the sensor to provide accurate measurements of tip temperature rather than stem temperature, making it suitable for applications in thermowells and bearings. The RTD operates within a temperature range of -50 to 260°C (-58 to 500°F) and is constructed with a stainless steel case. It supports various lead configurations, including 2, 3, or 4 leadwires, and is designed to withstand pressures up to 100 psi (6.9 bar). The sensor has a typical time constant of 2.0 seconds in moving water and can endure vibrations from 10 to 2000 Hz at 20 G's minimum. Additionally, it is capable of withstanding shock levels of 100 G's for 8 milliseconds. This RTD is ideal for applications requiring high accuracy, rapid response, and resistance to environmental stresses.
Minco tip-sensitive RTD probes feature a sensing tip constructed of copper alloy. The copper alloy tip is twenty times more conductive than stainless steel, providing increased sensitivity and rapid response to changes in temperature. The tip sensitive design also focuses the temperature sensitive portion of the sensor near the tip of the probe, providing improved accuracy in thermowells, bearings and other installations.
For applications requiring:
| Minco | |
|---|---|
| Product Category | RTD Temperature Probes |
| Product Number | S853PD252Z4 |
| Product Name | Tip Sensitive RTDs |
| Sensed Temperature | -58 to 500 F (-50 to 260 C) |
| Element Material | Platinum |
| Reference Resistance | 100 Ohms (Most Common) |
| # of Lead Wires Per Element | 3 |
| RTD Temp. Coefficient (Alpha) | 0.0039 # |