The Minco Tip Sensitive RTD, part number S853PD247Y4, features a copper alloy sensing tip that enhances thermal conductivity, allowing for rapid response to temperature changes. This design enables the sensor to provide accurate measurements of tip temperature, making it suitable for applications in thermowells and bearings. The RTD operates within a temperature range of -50 to 260°C (-58 to 500°F) and is capable of withstanding pressures up to 100 psi (6.9 bar). It is constructed with stainless steel and offers various lead configurations, including 2, 3, or 4 leadwires. The time constant for the RTD is typically 2.0 seconds in moving water, ensuring quick temperature readings. Additionally, the probe is designed to endure vibrations from 10 to 2000 Hz at 20 G's and can withstand shock levels of 100 G's for short durations. This product is ideal for engineers seeking reliable and precise temperature measurement solutions in demanding environments.
Minco tip-sensitive RTD probes feature a sensing tip constructed of copper alloy. The copper alloy tip is twenty times more conductive than stainless steel, providing increased sensitivity and rapid response to changes in temperature. The tip sensitive design also focuses the temperature sensitive portion of the sensor near the tip of the probe, providing improved accuracy in thermowells, bearings and other installations.
For applications requiring:
| Minco | |
|---|---|
| Product Category | RTD Temperature Probes |
| Product Number | S853PD247Y4 |
| Product Name | Tip Sensitive RTDs |
| Sensed Temperature | -58 to 500 F (-50 to 260 C) |
| Element Material | Platinum |
| Reference Resistance | 100 Ohms (Most Common) |
| # of Lead Wires Per Element | 2 |
| RTD Temp. Coefficient (Alpha) | 0.0039 # |