Minco Tip Sensitive RTDs S853PD238Y4

Description
Minco tip-sensitive RTD probes feature a sensing tip constructed of copper alloy. The copper alloy tip is twenty times more conductive than stainless steel, providing increased sensitivity and rapid response to changes in temperature. The tip sensitive design also focuses the temperature sensitive portion of the sensor near the tip of the probe, providing improved accuracy in thermowells, bearings and other installations. For applications requiring: Highly accurate and repeatable measurements Resistance to shock and vibration Rapid response Temperature range of -50 to 260°C (-58 to 500°F)
Datasheet
Description
Minco tip-sensitive RTD probes feature a sensing tip constructed of copper alloy. The copper alloy tip is twenty times more conductive than stainless steel, providing increased sensitivity and rapid response to changes in temperature. The tip sensitive design also focuses the temperature sensitive portion of the sensor near the tip of the probe, providing improved accuracy in thermowells, bearings and other installations. For applications requiring: Highly accurate and repeatable measurements Resistance to shock and vibration Rapid response Temperature range of -50 to 260°C (-58 to 500°F)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip Sensitive RTDs - S853PD238Y4 - Minco
Minneapolis, MN, United States
Tip Sensitive RTDs
S853PD238Y4
Tip Sensitive RTDs S853PD238Y4
Minco tip-sensitive RTD probes feature a sensing tip constructed of copper alloy. The copper alloy tip is twenty times more conductive than stainless steel, providing increased sensitivity and rapid response to changes in temperature. The tip sensitive design also focuses the temperature sensitive portion of the sensor near the tip of the probe, providing improved accuracy in thermowells, bearings and other installations. For applications requiring: Highly accurate and repeatable measurements Resistance to shock and vibration Rapid response Temperature range of -50 to 260°C (-58 to 500°F)

Minco tip-sensitive RTD probes feature a sensing tip constructed of copper alloy. The copper alloy tip is twenty times more conductive than stainless steel, providing increased sensitivity and rapid response to changes in temperature. The tip sensitive design also focuses the temperature sensitive portion of the sensor near the tip of the probe, providing improved accuracy in thermowells, bearings and other installations.

For applications requiring:

  • Highly accurate and repeatable measurements
  • Resistance to shock and vibration
  • Rapid response
  • Temperature range of -50 to 260°C (-58 to 500°F)
Supplier's Site Datasheet

Technical Specifications

  Minco
Product Category RTD Temperature Probes
Product Number S853PD238Y4
Product Name Tip Sensitive RTDs
Sensed Temperature -58 to 500 F (-50 to 260 C)
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
# of Lead Wires Per Element 2
RTD Temp. Coefficient (Alpha) 0.0039 #
Unlock Full Specs
to access all available technical data

Similar Products

Piping Sensor -  - Conax Technologies
Conax Technologies
Specs
Probe Features Available as an Assembly
View Details
Non-invasive temperature sensor - TSP341-N - ABB Measurement & Analytics
Specs
Application Options Explosion Proof; Splash Proof, Watertight or Direct Immersion; Transmitter (Typ. 4-20 mA) Output Available
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
View Details
Temperature Probes -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Probe Configuration Straight Probe
Diameter or Width Range 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
Process Connection Threaded (NPT) Fitting
View Details
DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
View Details