Minco Tip Sensitive RTDs S853PD200Z4

Description
Minco tip-sensitive RTD probes feature a sensing tip constructed of copper alloy. The copper alloy tip is twenty times more conductive than stainless steel, providing increased sensitivity and rapid response to changes in temperature. The tip sensitive design also focuses the temperature sensitive portion of the sensor near the tip of the probe, providing improved accuracy in thermowells, bearings and other installations. For applications requiring: Highly accurate and repeatable measurements Resistance to shock and vibration Rapid response Temperature range of -50 to 260°C (-58 to 500°F)
Datasheet
Description
Minco tip-sensitive RTD probes feature a sensing tip constructed of copper alloy. The copper alloy tip is twenty times more conductive than stainless steel, providing increased sensitivity and rapid response to changes in temperature. The tip sensitive design also focuses the temperature sensitive portion of the sensor near the tip of the probe, providing improved accuracy in thermowells, bearings and other installations. For applications requiring: Highly accurate and repeatable measurements Resistance to shock and vibration Rapid response Temperature range of -50 to 260°C (-58 to 500°F)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip Sensitive RTDs - S853PD200Z4 - Minco
Minneapolis, MN, United States
Tip Sensitive RTDs
S853PD200Z4
Tip Sensitive RTDs S853PD200Z4
Minco tip-sensitive RTD probes feature a sensing tip constructed of copper alloy. The copper alloy tip is twenty times more conductive than stainless steel, providing increased sensitivity and rapid response to changes in temperature. The tip sensitive design also focuses the temperature sensitive portion of the sensor near the tip of the probe, providing improved accuracy in thermowells, bearings and other installations. For applications requiring: Highly accurate and repeatable measurements Resistance to shock and vibration Rapid response Temperature range of -50 to 260°C (-58 to 500°F)

Minco tip-sensitive RTD probes feature a sensing tip constructed of copper alloy. The copper alloy tip is twenty times more conductive than stainless steel, providing increased sensitivity and rapid response to changes in temperature. The tip sensitive design also focuses the temperature sensitive portion of the sensor near the tip of the probe, providing improved accuracy in thermowells, bearings and other installations.

For applications requiring:

  • Highly accurate and repeatable measurements
  • Resistance to shock and vibration
  • Rapid response
  • Temperature range of -50 to 260°C (-58 to 500°F)
Supplier's Site Datasheet

Technical Specifications

  Minco
Product Category RTD Temperature Probes
Product Number S853PD200Z4
Product Name Tip Sensitive RTDs
Sensed Temperature -58 to 500 F (-50 to 260 C)
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
# of Lead Wires Per Element 3
RTD Temp. Coefficient (Alpha) 0.0039 #
Unlock Full Specs
to access all available technical data

Similar Products

SDT310VASP2 Small Type Platinum Thin Film Thermal Sensors -  - KOA Speer Electronics, Inc.
Specs
Sensed Temperature -67 to 1112 F (-55 to 600 C)
Element Material Platinum
View Details
RTD Probes - 20034579-00 - TE Connectivity
Specs
Element Material Platinum
View Details
Solid-State Temperature Sensor - 837T-D3N14B25PA-D4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Diameter or Width Range 3 inch (76.2 mm)
Sensitive Length 25 inch (635 mm)
View Details
Adjustable Bayonet Style RTD's -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Reference Resistance 100 Ohms (Most Common)
# of Lead Wires Per Element 2 (optional feature); 3 (optional feature); 4 (optional feature)
Probe Configuration Straight Probe; Other (Special Purpose); Adjustable from 1" to 10"
View Details