The Minco S853PD142Y4 tip-sensitive RTD features a copper alloy sensing tip, which enhances thermal conductivity and allows for rapid response to temperature changes. This design enables the sensor to provide accurate measurements at temperatures ranging from -50 to 260°C (-58 to 500°F). The probe is suitable for applications in thermowells and bearings, where improved accuracy is essential. The RTD can be configured with 2, 3, or 4 leadwires, and is designed to withstand pressures up to 100 psi (6.9 bar). It also meets vibration and shock resistance standards, withstanding vibrations from 10 to 2000 Hz at 20 G's and shock levels of 100 G's. The product is recommended for environments requiring high accuracy and durability.
Minco tip-sensitive RTD probes feature a sensing tip constructed of copper alloy. The copper alloy tip is twenty times more conductive than stainless steel, providing increased sensitivity and rapid response to changes in temperature. The tip sensitive design also focuses the temperature sensitive portion of the sensor near the tip of the probe, providing improved accuracy in thermowells, bearings and other installations.
For applications requiring:
| Minco | |
|---|---|
| Product Category | RTD Temperature Probes |
| Product Number | S853PD142Y4 |
| Product Name | Tip Sensitive RTDs |
| Sensed Temperature | -58 to 500 F (-50 to 260 C) |
| Element Material | Platinum |
| Reference Resistance | 100 Ohms (Most Common) |
| # of Lead Wires Per Element | 2 |
| RTD Temp. Coefficient (Alpha) | 0.0039 # |