Minco's tip-sensitive RTD model S853PD129X6 features a copper alloy sensing tip, which enhances thermal conductivity and allows for rapid temperature response. This design enables the sensor to provide accurate measurements at temperatures ranging from -50 to 260°C (-58 to 500°F). The probe is suitable for various applications, including thermowells and bearings, where improved accuracy is essential. The RTD can be configured with 2, 3, or 4 leadwires, and is designed to withstand pressures up to 100 psi (6.9 bar). Additionally, it has a time constant of approximately 2.0 seconds in moving water, ensuring timely readings. The product is also resistant to shock and vibration, meeting military standards for durability.
Minco tip-sensitive RTD probes feature a sensing tip constructed of copper alloy. The copper alloy tip is twenty times more conductive than stainless steel, providing increased sensitivity and rapid response to changes in temperature. The tip sensitive design also focuses the temperature sensitive portion of the sensor near the tip of the probe, providing improved accuracy in thermowells, bearings and other installations.
For applications requiring:
| Minco | |
|---|---|
| Product Category | RTD Temperature Probes |
| Product Number | S853PD129X6 |
| Product Name | Tip Sensitive RTDs |
| Sensed Temperature | -58 to 500 F (-50 to 260 C) |
| Element Material | Platinum |
| Reference Resistance | 100 Ohms (Most Common) |
| # of Lead Wires Per Element | 4 |
| RTD Temp. Coefficient (Alpha) | 0.0039 # |