Minco's Single Element RTDs, specifically the part number S8010PD20T219Z36, are designed for embedding in stator windings to monitor temperature and prevent overheating. These RTDs feature sensing elements that extend through most of the body length, allowing for average temperature readings and reducing the risk of missing localized hot spots. They are compliant with ANSI C50.10-1990 standards for synchronous motors and are available in Class F and Class H temperature ratings, with maximum limits of 155°C (311°F) and 180°C (356°F) respectively. The body material varies between epoxy glass for Class F and high-temperature epoxy glass for Class H. Additionally, these RTDs have a dielectric strength of 3200 VRMS, ensuring robust performance in demanding environments. Customization options are available, including different sensing elements and configurations for specialized applications.
Minco single element RTDs feature sensing elements extending through most of the RTD body length. They also feature stranded copper lead wires with PTFE insulation and are available in a variety of standard lengths and thicknesses. These Class H RTDs feature a high temperature epoxy glass body.
For applications requiring:
| Minco | |
|---|---|
| Product Category | RTD Temperature Probes |
| Product Number | S8010PD20T219Z36 |
| Product Name | Single Element RTDs |
| Element Material | Platinum |
| Reference Resistance | 100 Ohms (Most Common) |
| # of Lead Wires Per Element | 3 |
| RTD Temp. Coefficient (Alpha) | 0.0039 # |