Minco High Temperature RTDs S73PB120Z36

Description
Minco high temperature RTD probes feature a robust design that enables reliable operation in steam lines, exhaust gasses, and other high temperature applications. For applications requiring: High temperature operation Temperature range of -100 to 550°C (-148 to 1022°F) Temperature range of -200 to 600°C (-328 to 1112°F) on select models
Description
Minco high temperature RTD probes feature a robust design that enables reliable operation in steam lines, exhaust gasses, and other high temperature applications. For applications requiring: High temperature operation Temperature range of -100 to 550°C (-148 to 1022°F) Temperature range of -200 to 600°C (-328 to 1112°F) on select models

Suppliers

Company
Product
Description
Supplier Links
High Temperature RTDs - S73PB120Z36 - Minco
Minneapolis, MN, United States
High Temperature RTDs
S73PB120Z36
High Temperature RTDs S73PB120Z36
Minco high temperature RTD probes feature a robust design that enables reliable operation in steam lines, exhaust gasses, and other high temperature applications. For applications requiring: High temperature operation Temperature range of -100 to 550°C (-148 to 1022°F) Temperature range of -200 to 600°C (-328 to 1112°F) on select models

Minco high temperature RTD probes feature a robust design that enables reliable operation in steam lines, exhaust gasses, and other high temperature applications.

For applications requiring:

  • High temperature operation
  • Temperature range of -100 to 550°C (-148 to 1022°F)
  • Temperature range of -200 to 600°C (-328 to 1112°F) on select models
Supplier's Site

Technical Specifications

  Minco
Product Category RTD Temperature Probes
Product Number S73PB120Z36
Product Name High Temperature RTDs
Sensed Temperature -148 to 1022 F (-100 to 550 C)
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
# of Lead Wires Per Element 3
RTD Temp. Coefficient (Alpha) 0.0039 #
Unlock Full Specs
to access all available technical data

Similar Products

SDT310 Small Type Platinum Thin Film Thermal Sensors -  - KOA Speer Electronics, Inc.
Specs
Sensed Temperature -67 to 1202 F (-55 to 650 C)
Element Material Platinum
Reference Resistance 1000 Ohms
View Details
RTD Probes - 20034631-00 - TE Connectivity
Specs
Element Material Nickel/Nickel Alloys
View Details
Solid-State Temperature Sensor - 837T-D3N14A25PP-D4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Diameter or Width Range 4.33 inch (110 mm)
Sensitive Length 10.63 inch (270 mm)
View Details
Straight Probe - Style RTD2 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Reference Resistance 100 Ohms (Most Common); 1000 Ohms (optional feature)
# of Lead Wires Per Element 2 (optional feature); 3 (optional feature); 4 (optional feature)
Element Configuration Single Element (optional feature); Double Element (optional feature)
View Details