Minco miniature embedment RTDs feature a variety of mounting methods, including: spring loading or potting in drilled holes and factory applied babbitt metal tip to reduce overheating of the sensors when installed in babbitt layer. They also feature standard lead wire options of PTFE lead wire, PTFE lead wire with a stainless steel overbraid for added durability or PTFE lead wires with stainless steel overbraid and a Teflon sleeve filled with elastomer for rugged cable that prevents migration of oil along the cable.
For applications requiring:
| Minco | |
|---|---|
| Product Category | RTD Temperature Probes |
| Product Number | S7/TC7 |
| Product Name | Tri-Certified Miniature Embedment Temperature Sensor |
| Sensed Temperature | -60 to 200 F (-51.11 to 93.33 C) |
| Element Material | Platinum (optional feature); Nickel/Nickel Alloys (optional feature); Copper (optional feature) |
| Reference Resistance | 10 Ohms (optional feature); 100 Ohms (Most Common) (optional feature); 120 Ohms (optional feature); 1000 Ohms (optional feature) |
| # of Lead Wires Per Element | 2 (optional feature); 3 (optional feature); 4 (optional feature) |
| Element Configuration | Single Element (optional feature); Double Element (optional feature) |