Minco point sensitive RTDs are RoHS compliant and feature surface or pressure-sensitive mounting, and polyimide, silicone rubber or Mylar™ insulation. They also feature waterproof constructions suitable for continuous immersion and standard PTFE or silicone rubber insulated lead wire options as well as stainless steel braid over lead wires.
For applications requiring:
| Minco | |
|---|---|
| Product Category | RTD Temperature Probes |
| Product Number | S667PFZ120BC |
| Product Name | Point Sensitive RTDs |
| Sensed Temperature | -58 to 311 F (-50 to 155 C) |
| Element Material | Platinum |
| Reference Resistance | 1000 Ohms |
| # of Lead Wires Per Element | 3 |
| RTD Temp. Coefficient (Alpha) | 0.0039 # |