Minco's Point Sensitive RTD model S665PFZ36BC features a compact design with dimensions of 0.20 x 0.50 x 0.08 inches (5 x 12 x 2 mm). It utilizes a thin-film RTD element and is constructed with polyimide insulation, making it suitable for a temperature range of -50 to 155°C (-58 to 311°F). The sensor is designed for fast response times of approximately 0.8 seconds, which is beneficial for applications requiring quick temperature measurements. The lead wires are AWG 26 and PTFE insulated, ensuring durability and compliance with RoHS standards. This model is particularly well-suited for aerospace, medical, and industrial applications where accurate point sensing is critical.
Minco point sensitive RTDs are RoHS compliant and feature surface or pressure-sensitive mounting, and polyimide, silicone rubber or Mylar™ insulation. They also feature waterproof constructions suitable for continuous immersion and standard PTFE or silicone rubber insulated lead wire options as well as stainless steel braid over lead wires.
For applications requiring:
| Minco | |
|---|---|
| Product Category | RTD Temperature Probes |
| Product Number | S665PFZ36BC |
| Product Name | Point Sensitive RTDs |
| Sensed Temperature | -58 to 311 F (-50 to 155 C) |
| Element Material | Platinum |
| Reference Resistance | 1000 Ohms |
| # of Lead Wires Per Element | 3 |
| RTD Temp. Coefficient (Alpha) | 0.0039 # |