The Minco Point Sensitive RTD model S665PFY12BC features a compact design with dimensions of 0.20 x 0.50 x 0.08 inches (5 x 12 x 2 mm). It is constructed with a polyimide insulation and an elastomer cover coat, allowing for a temperature range of -50 to 155°C (-58 to 311°F). The sensor has a time constant of 0.8 seconds and is equipped with AWG 26 PTFE insulated lead wires. This model is suitable for applications requiring fast response surface sensing in aerospace, medical, and industrial devices. It is RoHS compliant and designed for rugged environments.
Minco point sensitive RTDs are RoHS compliant and feature surface or pressure-sensitive mounting, and polyimide, silicone rubber or Mylar™ insulation. They also feature waterproof constructions suitable for continuous immersion and standard PTFE or silicone rubber insulated lead wire options as well as stainless steel braid over lead wires.
For applications requiring:
| Minco | |
|---|---|
| Product Category | RTD Temperature Probes |
| Product Number | S665PFY12BC |
| Product Name | Point Sensitive RTDs |
| Sensed Temperature | -58 to 311 F (-50 to 155 C) |
| Element Material | Platinum |
| Reference Resistance | 1000 Ohms |
| # of Lead Wires Per Element | 2 |
| RTD Temp. Coefficient (Alpha) | 0.0039 # |