The Minco Point Sensitive RTD model S665PFY120BC features a compact design with dimensions of 0.20 x 0.60 x 0.08 inches (5 x 15 x 2 mm). It is constructed with polyimide insulation and is rated for a temperature range of -50 to 155°C (-58 to 311°F). This model utilizes AWG 26 PTFE insulated lead wires and has a time constant of 1.0 seconds. It is suitable for applications requiring fast response surface sensing in various environments, including aerospace, medical, and industrial devices. The product is RoHS compliant and designed for rugged use, making it a viable option for engineers seeking reliable temperature sensing solutions.
Minco point sensitive RTDs are RoHS compliant and feature surface or pressure-sensitive mounting, and polyimide, silicone rubber or Mylar™ insulation. They also feature waterproof constructions suitable for continuous immersion and standard PTFE or silicone rubber insulated lead wire options as well as stainless steel braid over lead wires.
For applications requiring:
| Minco | |
|---|---|
| Product Category | RTD Temperature Probes |
| Product Number | S665PFY120BC |
| Product Name | Point Sensitive RTDs |
| Sensed Temperature | -58 to 311 F (-50 to 155 C) |
| Element Material | Platinum |
| Reference Resistance | 1000 Ohms |
| # of Lead Wires Per Element | 2 |
| RTD Temp. Coefficient (Alpha) | 0.0039 # |