The Minco Point Sensitive RTD model S665PDZ36BC is designed for accurate surface sensing with a fast response time of 0.8 seconds. It features a compact size of 0.20 x 0.50 x 0.08 inches (5 x 12 x 2 mm) and operates within a temperature range of -50 to 155°C (-58 to 311°F). The sensor is constructed with polyimide insulation and is RoHS compliant, making it suitable for various applications in aerospace, medical, and industrial devices. The lead wires are AWG 26 and PTFE insulated, ensuring durability and reliability in demanding environments. This model is particularly useful for projects requiring precise temperature measurements in tight spaces.
Minco point sensitive RTDs are RoHS compliant and feature surface or pressure-sensitive mounting, and polyimide, silicone rubber or Mylar™ insulation. They also feature waterproof constructions suitable for continuous immersion and standard PTFE or silicone rubber insulated lead wire options as well as stainless steel braid over lead wires.
For applications requiring:
| Minco | |
|---|---|
| Product Category | RTD Temperature Probes |
| Product Number | S665PDZ36BC |
| Product Name | Point Sensitive RTDs |
| Sensed Temperature | -58 to 311 F (-50 to 155 C) |
| Element Material | Platinum |
| Reference Resistance | 100 Ohms (Most Common) |
| # of Lead Wires Per Element | 3 |
| RTD Temp. Coefficient (Alpha) | 0.0039 # |