Minco Strip Sensing S651PDZ36B

Description
Install these compact sensors anyw here for accurate point sensing and fast response. All Thermal - Tab modules use a thin - film RTD element. All Thermal - R ibbon models conform to EN60751 Class B tolerance when ordered with a PD platinum element. Fast response surface se nsing in aerospace, m edical and industrial devices Rugged lamination construction Polyimide, silicone rubber or Mylar™ insulation All models are RoHS compliant
Datasheet
Description
Install these compact sensors anyw here for accurate point sensing and fast response. All Thermal - Tab modules use a thin - film RTD element. All Thermal - R ibbon models conform to EN60751 Class B tolerance when ordered with a PD platinum element. Fast response surface se nsing in aerospace, m edical and industrial devices Rugged lamination construction Polyimide, silicone rubber or Mylar™ insulation All models are RoHS compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strip Sensing - S651PDZ36B - Minco
Minneapolis, MN, United States
Strip Sensing
S651PDZ36B
Strip Sensing S651PDZ36B
Install these compact sensors anyw here for accurate point sensing and fast response. All Thermal - Tab modules use a thin - film RTD element. All Thermal - R ibbon models conform to EN60751 Class B tolerance when ordered with a PD platinum element. Fast response surface se nsing in aerospace, m edical and industrial devices Rugged lamination construction Polyimide, silicone rubber or Mylar™ insulation All models are RoHS compliant

Install these compact sensors anyw here for accurate point sensing and fast response. All Thermal - Tab modules use a thin - film RTD element. All Thermal - R ibbon models conform to EN60751 Class B tolerance when ordered with a PD platinum element.

  • Fast response surface se nsing in aerospace, m edical and industrial devices
  • Rugged lamination construction
  • Polyimide, silicone rubber or Mylar™ insulation
  • All models are RoHS compliant
Supplier's Site Datasheet

Technical Specifications

  Minco
Product Category RTD Temperature Probes
Product Number S651PDZ36B
Product Name Strip Sensing
Sensed Temperature -4 to 351 F (-20 to 177 C)
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
# of Lead Wires Per Element 3
RTD Temp. Coefficient (Alpha) 0.0039 #
Unlock Full Specs
to access all available technical data

Similar Products

SDT310 Small Type Platinum Thin Film Thermal Sensors -  - KOA Speer Electronics, Inc.
Specs
Sensed Temperature -67 to 1202 F (-55 to 650 C)
Element Material Platinum
Reference Resistance 1000 Ohms
View Details
RTD Probes - 20034468-00 - TE Connectivity
Specs
Element Material Platinum
View Details
Resistance Thermometer Sensor - 837RTD-N1N14A40P2-D4 - Allen-Bradley / Rockwell Automation
Specs
Diameter or Width Range 3.9 inch (99.06 mm)
Sensitive Length 6 inch (152 mm)
View Details
Straight Probe - Style RTD6 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Options Explosion Proof (optional feature)
Reference Resistance 100 Ohms (Most Common); 1000 Ohms (optional feature)
# of Lead Wires Per Element 2 (optional feature); 3 (optional feature); 4 (optional feature)
View Details