Install these compact sensors anyw here for accurate point sensing and fast response. All Thermal - Tab modules use a thin - film RTD element. All Thermal - R ibbon models conform to EN60751 Class B tolerance when ordered with a PD platinum element.
| Minco | |
|---|---|
| Product Category | RTD Temperature Probes |
| Product Number | S651PDZ120B |
| Product Name | Strip Sensing |
| Sensed Temperature | -4 to 351 F (-20 to 177 C) |
| Element Material | Platinum |
| Reference Resistance | 100 Ohms (Most Common) |
| # of Lead Wires Per Element | 3 |
| RTD Temp. Coefficient (Alpha) | 0.0039 # |