The S651PDY36A is a thermal sensor from Minco designed for accurate point sensing and fast response in various applications, including aerospace, medical, and industrial devices. It features a thin-film RTD element and is constructed with rugged lamination, ensuring durability. The sensor operates within a temperature range of -200 to 200°C (-328 to 392°F) and is insulated with polyimide material. It has a time constant of 0.15 seconds, making it suitable for quick temperature measurements. The S651PDY36A is RoHS compliant, aligning with environmental standards. This sensor is ideal for projects requiring reliable and precise thermal sensing capabilities.
Install these compact sensors anyw here for accurate point sensing and fast response. All Thermal - Tab modules use a thin - film RTD element. All Thermal - R ibbon models conform to EN60751 Class B tolerance when ordered with a PD platinum element.
| Minco | |
|---|---|
| Product Category | RTD Temperature Probes |
| Product Number | S651PDY36A |
| Product Name | Strip Sensing |
| Sensed Temperature | -328 to 392 F (-200 to 200 C) |
| Element Material | Platinum |
| Reference Resistance | 100 Ohms (Most Common) |
| # of Lead Wires Per Element | 2 |
| RTD Temp. Coefficient (Alpha) | 0.0039 # |