Minco Immersion RTDs S604PD120Z120S

Description
Minco immersion RTD probes feature a rugged, stainless steel construction, enabling direct immersion in corrosive or other fluid streams as well as use in high-pressure applications. They are uniquely designed to provide the protection of stainless steel, while still providing time constants comparable to copper-tipped probes. For applications requiring: Direct immersion in corrosive or other fluid streams High pressure operation Rapid response Temperature range of -269 to 260°C (-452 to 500°F) Pressure rated up to 1500 psi (103 bar)
Datasheet
Description
Minco immersion RTD probes feature a rugged, stainless steel construction, enabling direct immersion in corrosive or other fluid streams as well as use in high-pressure applications. They are uniquely designed to provide the protection of stainless steel, while still providing time constants comparable to copper-tipped probes. For applications requiring: Direct immersion in corrosive or other fluid streams High pressure operation Rapid response Temperature range of -269 to 260°C (-452 to 500°F) Pressure rated up to 1500 psi (103 bar)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Immersion RTDs - S604PD120Z120S - Minco
Minneapolis, MN, United States
Immersion RTDs
S604PD120Z120S
Immersion RTDs S604PD120Z120S
Minco immersion RTD probes feature a rugged, stainless steel construction, enabling direct immersion in corrosive or other fluid streams as well as use in high-pressure applications. They are uniquely designed to provide the protection of stainless steel, while still providing time constants comparable to copper-tipped probes. For applications requiring: Direct immersion in corrosive or other fluid streams High pressure operation Rapid response Temperature range of -269 to 260°C (-452 to 500°F) Pressure rated up to 1500 psi (103 bar)

Minco immersion RTD probes feature a rugged, stainless steel construction, enabling direct immersion in corrosive or other fluid streams as well as use in high-pressure applications. They are uniquely designed to provide the protection of stainless steel, while still providing time constants comparable to copper-tipped probes.

For applications requiring:

  • Direct immersion in corrosive or other fluid streams
  • High pressure operation
  • Rapid response
  • Temperature range of -269 to 260°C (-452 to 500°F)
  • Pressure rated up to 1500 psi (103 bar)
Supplier's Site Datasheet

Technical Specifications

  Minco
Product Category RTD Temperature Probes
Product Number S604PD120Z120S
Product Name Immersion RTDs
Sensed Temperature -452 to 500 F (-269 to 260 C)
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
# of Lead Wires Per Element 3
RTD Temp. Coefficient (Alpha) 0.0039 #
Unlock Full Specs
to access all available technical data

Similar Products

SDT101 Axial Platinum Thin Film Thermal Series Sensors -  - KOA Speer Electronics, Inc.
Specs
Sensed Temperature -67 to 572 F (-55 to 300 C)
Element Material Platinum
View Details
RTD Probes - 20034257-00 - TE Connectivity
Specs
Element Material Platinum
View Details
Solid-State Temperature Sensor - 837T-N2N14B30A-D4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Diameter or Width Range 2.2 inch (55.88 mm)
Sensitive Length 17.4 inch (442 mm)
View Details
Straight Probe - Style RTD1 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Reference Resistance 100 Ohms (Most Common); 1000 Ohms (optional feature)
# of Lead Wires Per Element 2 (optional feature); 3 (optional feature); 4 (optional feature)
Element Configuration Single Element (optional feature); Double Element (optional feature)
View Details