Minco Immersion RTDs S603PF120Z120T

Description
Minco immersion RTD probes feature a rugged, stainless steel construction, enabling direct immersion in corrosive or other fluid streams as well as use in high-pressure applications. They are uniquely designed to provide the protection of stainless steel, while still providing time constants comparable to copper-tipped probes. For applications requiring: Direct immersion in corrosive or other fluid streams High pressure operation Rapid response Temperature range of -269 to 260°C (-452 to 500°F) Pressure rated up to 1500 psi (103 bar)
Datasheet
Description
Minco immersion RTD probes feature a rugged, stainless steel construction, enabling direct immersion in corrosive or other fluid streams as well as use in high-pressure applications. They are uniquely designed to provide the protection of stainless steel, while still providing time constants comparable to copper-tipped probes. For applications requiring: Direct immersion in corrosive or other fluid streams High pressure operation Rapid response Temperature range of -269 to 260°C (-452 to 500°F) Pressure rated up to 1500 psi (103 bar)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Immersion RTDs - S603PF120Z120T - Minco
Minneapolis, MN, United States
Immersion RTDs
S603PF120Z120T
Immersion RTDs S603PF120Z120T
Minco immersion RTD probes feature a rugged, stainless steel construction, enabling direct immersion in corrosive or other fluid streams as well as use in high-pressure applications. They are uniquely designed to provide the protection of stainless steel, while still providing time constants comparable to copper-tipped probes. For applications requiring: Direct immersion in corrosive or other fluid streams High pressure operation Rapid response Temperature range of -269 to 260°C (-452 to 500°F) Pressure rated up to 1500 psi (103 bar)

Minco immersion RTD probes feature a rugged, stainless steel construction, enabling direct immersion in corrosive or other fluid streams as well as use in high-pressure applications. They are uniquely designed to provide the protection of stainless steel, while still providing time constants comparable to copper-tipped probes.

For applications requiring:

  • Direct immersion in corrosive or other fluid streams
  • High pressure operation
  • Rapid response
  • Temperature range of -269 to 260°C (-452 to 500°F)
  • Pressure rated up to 1500 psi (103 bar)
Supplier's Site Datasheet

Technical Specifications

  Minco
Product Category RTD Temperature Probes
Product Number S603PF120Z120T
Product Name Immersion RTDs
Sensed Temperature -452 to 500 F (-269 to 260 C)
Element Material Platinum
Reference Resistance 1000 Ohms
# of Lead Wires Per Element 3
RTD Temp. Coefficient (Alpha) 0.0039 #
Unlock Full Specs
to access all available technical data

Similar Products

Pt 100 M - pt-100-m - BARTEC
Specs
Reference Resistance 100 Ohms (Most Common)
View Details
Temperature Measurement in Universal Use, Mineral insulated resistance thermometer with Lemo connection end -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
Diameter or Width Range 0.0591 to 0.1772 inch (1.5 to 4.5 mm)
View Details
Industrial Resistance Temperature Detectors Spring-Loaded Base Assembly with NPT Fitting - RTD/Style 75 - United Electric Controls Company
Specs
Sensed Temperature -50 to 1450 F (-45.56 to 788 C)
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
View Details
Temperature Probes -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Probe Configuration Straight Probe
Diameter or Width Range 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
Process Connection Threaded (NPT) Fitting
View Details