Minco immersion RTD probes feature a rugged, stainless steel construction, enabling direct immersion in corrosive or other fluid streams as well as use in high-pressure applications. They are uniquely designed to provide the protection of stainless steel, while still providing time constants comparable to copper-tipped probes.
For applications requiring:
| Minco | |
|---|---|
| Product Category | RTD Temperature Probes |
| Product Number | S603PD120Z36T |
| Product Name | Immersion RTDs |
| Sensed Temperature | -452 to 500 F (-269 to 260 C) |
| Element Material | Platinum |
| Reference Resistance | 100 Ohms (Most Common) |
| # of Lead Wires Per Element | 3 |
| RTD Temp. Coefficient (Alpha) | 0.0039 # |