Minco Tip Sensitive RTDs S57NA125Z7

Description
Minco tip-sensitive RTD probes feature a sensing tip constructed of copper alloy. The copper alloy tip is twenty times more conductive than stainless steel, providing increased sensitivity and rapid response to changes in temperature. The tip sensitive design also focuses the temperature sensitive portion of the sensor near the tip of the probe, providing improved accuracy in thermowells, bearings and other installations. For applications requiring: Highly accurate and repeatable measurements Resistance to shock and vibration Rapid response Temperature range of -50 to 260°C (-58 to 500°F)
Datasheet
Description
Minco tip-sensitive RTD probes feature a sensing tip constructed of copper alloy. The copper alloy tip is twenty times more conductive than stainless steel, providing increased sensitivity and rapid response to changes in temperature. The tip sensitive design also focuses the temperature sensitive portion of the sensor near the tip of the probe, providing improved accuracy in thermowells, bearings and other installations. For applications requiring: Highly accurate and repeatable measurements Resistance to shock and vibration Rapid response Temperature range of -50 to 260°C (-58 to 500°F)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip Sensitive RTDs - S57NA125Z7 - Minco
Minneapolis, MN, United States
Tip Sensitive RTDs
S57NA125Z7
Tip Sensitive RTDs S57NA125Z7
Minco tip-sensitive RTD probes feature a sensing tip constructed of copper alloy. The copper alloy tip is twenty times more conductive than stainless steel, providing increased sensitivity and rapid response to changes in temperature. The tip sensitive design also focuses the temperature sensitive portion of the sensor near the tip of the probe, providing improved accuracy in thermowells, bearings and other installations. For applications requiring: Highly accurate and repeatable measurements Resistance to shock and vibration Rapid response Temperature range of -50 to 260°C (-58 to 500°F)

Minco tip-sensitive RTD probes feature a sensing tip constructed of copper alloy. The copper alloy tip is twenty times more conductive than stainless steel, providing increased sensitivity and rapid response to changes in temperature. The tip sensitive design also focuses the temperature sensitive portion of the sensor near the tip of the probe, providing improved accuracy in thermowells, bearings and other installations.

For applications requiring:

  • Highly accurate and repeatable measurements
  • Resistance to shock and vibration
  • Rapid response
  • Temperature range of -50 to 260°C (-58 to 500°F)
Supplier's Site Datasheet

Technical Specifications

  Minco
Product Category RTD Temperature Probes
Product Number S57NA125Z7
Product Name Tip Sensitive RTDs
Sensed Temperature -58 to 500 F (-50 to 260 C)
Element Material Nickel/Nickel Alloys
Reference Resistance 120 Ohms
# of Lead Wires Per Element 3
RTD Temp. Coefficient (Alpha) 0.0067 #
Unlock Full Specs
to access all available technical data

Similar Products

RTD Probes - 20034456-00 - TE Connectivity
Specs
Element Material Platinum
View Details
SDT73V Automotive Platinum Thin Film Chip Series Sensors -  - KOA Speer Electronics, Inc.
Specs
Sensed Temperature -67 to 311 F (-55 to 155 C)
Element Material Platinum
View Details
Temperature Probes -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Probe Configuration Straight Probe
Diameter or Width Range 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
Process Connection Threaded (NPT) Fitting
View Details
Industrial Resistance Temperature Detectors Sheath with Leads and Protective Teflon Sleeve - RTD/Style 42 - United Electric Controls Company
Specs
Sensed Temperature -50 to 500 F (-45.56 to 260 C)
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
View Details