The Minco S56PA67Z4 tip-sensitive RTD features a copper alloy sensing tip, which enhances thermal conductivity and allows for rapid response to temperature changes. It operates within a temperature range of -50 to 260°C (-58 to 500°F) and is designed for applications requiring high accuracy, particularly in thermowells and bearings. The probe is available in various lengths, with a maximum case length of 48 inches, and can be user-shortened for non-armor models. The RTD is constructed with stranded copper leadwires and has a time constant of approximately 2.0 seconds in moving water. It is rated for 100 psi pressure and can withstand significant shock and vibration, making it suitable for demanding environments.
Minco tip-sensitive RTD probes feature a sensing tip constructed of copper alloy. The copper alloy tip is twenty times more conductive than stainless steel, providing increased sensitivity and rapid response to changes in temperature. The tip sensitive design also focuses the temperature sensitive portion of the sensor near the tip of the probe, providing improved accuracy in thermowells, bearings and other installations.
For applications requiring:
| Minco | |
|---|---|
| Product Category | RTD Temperature Probes |
| Product Number | S56PA67Z4 |
| Product Name | Tip Sensitive RTDs |
| Sensed Temperature | -58 to 500 F (-50 to 260 C) |
| Element Material | Platinum |
| Reference Resistance | 100 Ohms (Most Common) |
| # of Lead Wires Per Element | 3 |
| RTD Temp. Coefficient (Alpha) | 0.0039 # |