The Minco S56PA140Y36 Tip Sensitive RTD features a copper alloy sensing tip, which enhances thermal conductivity and allows for rapid temperature response. It operates within a temperature range of -50 to 260°C (-58 to 500°F) and is designed for applications requiring precise temperature measurements in environments such as thermowells and bearings. The probe is available in various lengths, with a minimum case length of 2.8 inches for single element probes and a maximum of 48 inches available on special order. The RTD can be configured with 2, 3, or 4 leadwires, and is constructed to withstand pressures up to 100 psi (6.9 bar). It also demonstrates resilience against shock and vibration, meeting military standards for durability. This product is suitable for engineers seeking reliable and accurate temperature sensing solutions in demanding applications.
Minco tip-sensitive RTD probes feature a sensing tip constructed of copper alloy. The copper alloy tip is twenty times more conductive than stainless steel, providing increased sensitivity and rapid response to changes in temperature. The tip sensitive design also focuses the temperature sensitive portion of the sensor near the tip of the probe, providing improved accuracy in thermowells, bearings and other installations.
For applications requiring:
| Minco | |
|---|---|
| Product Category | RTD Temperature Probes |
| Product Number | S56PA140Y36 |
| Product Name | Tip Sensitive RTDs |
| Sensed Temperature | -58 to 500 F (-50 to 260 C) |
| Element Material | Platinum |
| Reference Resistance | 100 Ohms (Most Common) |
| # of Lead Wires Per Element | 2 |
| RTD Temp. Coefficient (Alpha) | 0.0039 # |