The Minco S56PA120Y11 tip-sensitive RTD features a copper alloy sensing tip, which enhances thermal conductivity and response time compared to traditional stainless steel. This design allows for accurate temperature measurements in applications such as thermowells and bearings, with a temperature range of -50 to 260°C (-58 to 500°F). The probe is constructed with a stainless steel case and is available in various lengths, with a minimum length of 2.8 inches for single element probes. It supports 2, 3, or 4 lead configurations, ensuring flexibility for different installation requirements. The RTD is rated for 100 psi pressure and can withstand significant shock and vibration, making it suitable for demanding environments.
Minco tip-sensitive RTD probes feature a sensing tip constructed of copper alloy. The copper alloy tip is twenty times more conductive than stainless steel, providing increased sensitivity and rapid response to changes in temperature. The tip sensitive design also focuses the temperature sensitive portion of the sensor near the tip of the probe, providing improved accuracy in thermowells, bearings and other installations.
For applications requiring:
| Minco | |
|---|---|
| Product Category | RTD Temperature Probes |
| Product Number | S56PA120Y11 |
| Product Name | Tip Sensitive RTDs |
| Sensed Temperature | -58 to 500 F (-50 to 260 C) |
| Element Material | Platinum |
| Reference Resistance | 100 Ohms (Most Common) |
| # of Lead Wires Per Element | 2 |
| RTD Temp. Coefficient (Alpha) | 0.0039 # |