Minco's S54PA196Z4 tip-sensitive RTD features a copper alloy sensing tip that enhances thermal conductivity, allowing for rapid response to temperature changes. This design improves measurement accuracy in applications such as thermowells and bearings. The RTD operates within a temperature range of -50 to 260°C (-58 to 500°F) and is capable of withstanding pressures up to 100 psi (6.9 bar). The probe is available in various lead configurations, including 2, 3, or 4 leadwires, and is designed to endure vibrations from 10 to 2000 Hz at a minimum of 20 G's, as well as shocks of up to 100 G's. The insulation resistance for single element RTD probes is a minimum of 1000 megohms at 500 VDC. This product is suitable for applications requiring high accuracy and durability in challenging environments.
Minco tip-sensitive RTD probes feature a sensing tip constructed of copper alloy. The copper alloy tip is twenty times more conductive than stainless steel, providing increased sensitivity and rapid response to changes in temperature. The tip sensitive design also focuses the temperature sensitive portion of the sensor near the tip of the probe, providing improved accuracy in thermowells, bearings and other installations.
For applications requiring:
| Minco | |
|---|---|
| Product Category | RTD Temperature Probes |
| Product Number | S54PA196Z4 |
| Product Name | Tip Sensitive RTDs |
| Sensed Temperature | -58 to 500 F (-50 to 260 C) |
| Element Material | Platinum |
| Reference Resistance | 100 Ohms (Most Common) |
| # of Lead Wires Per Element | 3 |
| RTD Temp. Coefficient (Alpha) | 0.0039 # |