The Minco Tip Sensitive RTD, part number S53PA77Y4, features a copper alloy sensing tip that enhances thermal conductivity, making it twenty times more conductive than stainless steel. This design allows for quicker response times and improved accuracy in measuring temperatures, particularly in applications such as thermowells and bearings. The RTD operates within a temperature range of -50 to 260°C (-58 to 500°F) and is available in various lead configurations, including 2, 3, or 4 leadwires. The probe is constructed with a stainless steel case and is rated for a maximum pressure of 100 psi (6.9 bar). It can withstand significant shock and vibration, meeting military standards for durability. The sensor's time constant is approximately 2.0 seconds in moving water, ensuring timely temperature readings. This product is suitable for applications requiring high accuracy and rapid response in temperature measurement.
Minco tip-sensitive RTD probes feature a sensing tip constructed of copper alloy. The copper alloy tip is twenty times more conductive than stainless steel, providing increased sensitivity and rapid response to changes in temperature. The tip sensitive design also focuses the temperature sensitive portion of the sensor near the tip of the probe, providing improved accuracy in thermowells, bearings and other installations.
For applications requiring:
| Minco | |
|---|---|
| Product Category | RTD Temperature Probes |
| Product Number | S53PA77Y4 |
| Product Name | Tip Sensitive RTDs |
| Sensed Temperature | -58 to 500 F (-50 to 260 C) |
| Element Material | Platinum |
| Reference Resistance | 100 Ohms (Most Common) |
| # of Lead Wires Per Element | 2 |
| RTD Temp. Coefficient (Alpha) | 0.0039 # |