Minco's S53PA73Z4 tip-sensitive RTD features a copper alloy sensing tip, which enhances thermal conductivity and allows for rapid response to temperature changes. This design focuses the temperature-sensitive area near the probe tip, improving accuracy in various applications such as thermowells and bearings. The RTD operates within a temperature range of -50 to 260¬8C (-58 to 500¬8F) and is capable of withstanding pressures up to 100 psi (6.9 bar). The probe is available in single and dual element configurations, with lead options of 2, 3, or 4 wires. It also demonstrates resilience to shock and vibration, meeting military standards for durability. The minimum case length for single element probes is 2.8 inches, while dual element probes start at 4.0 inches, with a maximum length of 48 inches available on special order.
Minco tip-sensitive RTD probes feature a sensing tip constructed of copper alloy. The copper alloy tip is twenty times more conductive than stainless steel, providing increased sensitivity and rapid response to changes in temperature. The tip sensitive design also focuses the temperature sensitive portion of the sensor near the tip of the probe, providing improved accuracy in thermowells, bearings and other installations.
For applications requiring:
| Minco | |
|---|---|
| Product Category | RTD Temperature Probes |
| Product Number | S53PA73Z4 |
| Product Name | Tip Sensitive RTDs |
| Sensed Temperature | -58 to 500 F (-50 to 260 C) |
| Element Material | Platinum |
| Reference Resistance | 100 Ohms (Most Common) |
| # of Lead Wires Per Element | 3 |
| RTD Temp. Coefficient (Alpha) | 0.0039 # |