Minco Tip Sensitive RTDs S53PA70Y4

Description
Minco tip-sensitive RTD probes feature a sensing tip constructed of copper alloy. The copper alloy tip is twenty times more conductive than stainless steel, providing increased sensitivity and rapid response to changes in temperature. The tip sensitive design also focuses the temperature sensitive portion of the sensor near the tip of the probe, providing improved accuracy in thermowells, bearings and other installations. For applications requiring: Highly accurate and repeatable measurements Resistance to shock and vibration Rapid response Temperature range of -50 to 260°C (-58 to 500°F)
Description
Minco tip-sensitive RTD probes feature a sensing tip constructed of copper alloy. The copper alloy tip is twenty times more conductive than stainless steel, providing increased sensitivity and rapid response to changes in temperature. The tip sensitive design also focuses the temperature sensitive portion of the sensor near the tip of the probe, providing improved accuracy in thermowells, bearings and other installations. For applications requiring: Highly accurate and repeatable measurements Resistance to shock and vibration Rapid response Temperature range of -50 to 260°C (-58 to 500°F)
Datasheet
Datasheet Summary
Powered by GS/AI

The Minco S53PA70Y4 Tip Sensitive RTD features a copper alloy sensing tip that enhances thermal conductivity, allowing for rapid response to temperature changes. This design enables the sensor to provide accurate measurements of tip temperature, making it suitable for applications in thermowells and bearings. The RTD operates within a temperature range of -50 to 260¬8C (-58 to 500¬8F) and is constructed with a stainless steel case. It supports various lead configurations, including 2, 3, or 4 leadwires, and is designed to withstand pressures up to 100 psi (6.9 bar). The sensor has a typical time constant of 2.0 seconds in moving water and can endure vibrations from 10 to 2000 Hz at 20 G's. Additionally, it is capable of withstanding shock levels of 100 G's for short durations. This product is ideal for applications requiring high accuracy, rapid response, and resistance to environmental stresses.

Datasheet Summary
Powered by GS/AI

The Minco S53PA70Y4 Tip Sensitive RTD features a copper alloy sensing tip that enhances thermal conductivity, allowing for rapid response to temperature changes. This design enables the sensor to provide accurate measurements of tip temperature, making it suitable for applications in thermowells and bearings. The RTD operates within a temperature range of -50 to 260¬8C (-58 to 500¬8F) and is constructed with a stainless steel case. It supports various lead configurations, including 2, 3, or 4 leadwires, and is designed to withstand pressures up to 100 psi (6.9 bar). The sensor has a typical time constant of 2.0 seconds in moving water and can endure vibrations from 10 to 2000 Hz at 20 G's. Additionally, it is capable of withstanding shock levels of 100 G's for short durations. This product is ideal for applications requiring high accuracy, rapid response, and resistance to environmental stresses.

Suppliers

Company
Product
Description
Supplier Links
Tip Sensitive RTDs - S53PA70Y4 - Minco
Minneapolis, MN, United States
Tip Sensitive RTDs
S53PA70Y4
Tip Sensitive RTDs S53PA70Y4
Minco tip-sensitive RTD probes feature a sensing tip constructed of copper alloy. The copper alloy tip is twenty times more conductive than stainless steel, providing increased sensitivity and rapid response to changes in temperature. The tip sensitive design also focuses the temperature sensitive portion of the sensor near the tip of the probe, providing improved accuracy in thermowells, bearings and other installations. For applications requiring: Highly accurate and repeatable measurements Resistance to shock and vibration Rapid response Temperature range of -50 to 260°C (-58 to 500°F)

Minco tip-sensitive RTD probes feature a sensing tip constructed of copper alloy. The copper alloy tip is twenty times more conductive than stainless steel, providing increased sensitivity and rapid response to changes in temperature. The tip sensitive design also focuses the temperature sensitive portion of the sensor near the tip of the probe, providing improved accuracy in thermowells, bearings and other installations.

For applications requiring:

  • Highly accurate and repeatable measurements
  • Resistance to shock and vibration
  • Rapid response
  • Temperature range of -50 to 260°C (-58 to 500°F)
Supplier's Site Datasheet

Technical Specifications

  Minco
Product Category RTD Temperature Probes
Product Number S53PA70Y4
Product Name Tip Sensitive RTDs
Sensed Temperature -58 to 500 F (-50 to 260 C)
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
# of Lead Wires Per Element 2
RTD Temp. Coefficient (Alpha) 0.0039 #
Unlock Full Specs
to access all available technical data