The Minco S53PA46Y4 Tip Sensitive RTD features a copper alloy sensing tip that enhances thermal conductivity, allowing for quicker response times to temperature changes compared to traditional stainless steel tips. This design enables the sensor to provide accurate temperature readings at the tip, making it suitable for applications in thermowells and bearings. The RTD operates within a temperature range of -50 to 260°C (-58 to 500°F) and is capable of withstanding pressures up to 100 psi (6.9 bar). It is designed to endure vibrations from 10 to 2000 Hz at a minimum of 20 G's and can withstand shock levels of 100 G's for short durations. The probe can be configured with 2, 3, or 4 leadwires, and the non-armor models can be user-shortened for specific applications.
Minco tip-sensitive RTD probes feature a sensing tip constructed of copper alloy. The copper alloy tip is twenty times more conductive than stainless steel, providing increased sensitivity and rapid response to changes in temperature. The tip sensitive design also focuses the temperature sensitive portion of the sensor near the tip of the probe, providing improved accuracy in thermowells, bearings and other installations.
For applications requiring:
| Minco | |
|---|---|
| Product Category | RTD Temperature Probes |
| Product Number | S53PA46Y4 |
| Product Name | Tip Sensitive RTDs |
| Sensed Temperature | -58 to 500 F (-50 to 260 C) |
| Element Material | Platinum |
| Reference Resistance | 100 Ohms (Most Common) |
| # of Lead Wires Per Element | 2 |
| RTD Temp. Coefficient (Alpha) | 0.0039 # |