The Minco S53PA438Z4 tip-sensitive RTD features a copper alloy sensing tip, which enhances thermal conductivity and allows for rapid response to temperature changes. This design enables the sensor to provide accurate measurements of tip temperature, making it suitable for applications in thermowells and bearings. The RTD operates within a temperature range of -50 to 260¬8C (-58 to 500¬8F) and is constructed with a stainless steel case. It offers a time constant of approximately 2.0 seconds in moving water, ensuring timely readings. The product is rated for a maximum pressure of 100 psi (6.9 bar) and can withstand vibrations from 10 to 2000 Hz at a minimum of 20 G's, as well as shock levels of 100 G's. Insulation resistance is robust, with single element RTD probes rated at a minimum of 1000 megohms at 500 VDC. This RTD is designed for applications requiring high accuracy and durability in challenging environments.
Minco tip-sensitive RTD probes feature a sensing tip constructed of copper alloy. The copper alloy tip is twenty times more conductive than stainless steel, providing increased sensitivity and rapid response to changes in temperature. The tip sensitive design also focuses the temperature sensitive portion of the sensor near the tip of the probe, providing improved accuracy in thermowells, bearings and other installations.
For applications requiring:
| Minco | |
|---|---|
| Product Category | RTD Temperature Probes |
| Product Number | S53PA438Z4 |
| Product Name | Tip Sensitive RTDs |
| Sensed Temperature | -58 to 500 F (-50 to 260 C) |
| Element Material | Platinum |
| Reference Resistance | 100 Ohms (Most Common) |
| # of Lead Wires Per Element | 3 |
| RTD Temp. Coefficient (Alpha) | 0.0039 # |