Minco's Tip Sensitive RTD, part number S53PA36Z4, features a copper alloy sensing tip that enhances thermal conductivity, allowing for rapid response to temperature changes. This design focuses the temperature-sensitive area near the tip, improving accuracy in various applications such as thermowells and bearings. The RTD operates within a temperature range of -50 to 260¬8C (-58 to 500¬8F) and is capable of withstanding pressures up to 100 psi (6.9 bar). It is available in single and dual element configurations, with lead options of 2, 3, or 4 wires. The time constant for the RTD is typically 2.0 seconds in moving water, and it is designed to endure vibrations from 10 to 2000 Hz at 20 G's and shocks of 100 G's. Insulation resistance is robust, with single element probes rated at a minimum of 1000 megohms at 500 VDC. This product is suitable for applications requiring high accuracy and durability in challenging environments.
Minco tip-sensitive RTD probes feature a sensing tip constructed of copper alloy. The copper alloy tip is twenty times more conductive than stainless steel, providing increased sensitivity and rapid response to changes in temperature. The tip sensitive design also focuses the temperature sensitive portion of the sensor near the tip of the probe, providing improved accuracy in thermowells, bearings and other installations.
For applications requiring:
| Minco | |
|---|---|
| Product Category | RTD Temperature Probes |
| Product Number | S53PA36Z4 |
| Product Name | Tip Sensitive RTDs |
| Sensed Temperature | -58 to 500 F (-50 to 260 C) |
| Element Material | Platinum |
| Reference Resistance | 100 Ohms (Most Common) |
| # of Lead Wires Per Element | 3 |
| RTD Temp. Coefficient (Alpha) | 0.0039 # |