Minco Tip Sensitive RTDs S53PA161Z36

Description
Minco tip-sensitive RTD probes feature a sensing tip constructed of copper alloy. The copper alloy tip is twenty times more conductive than stainless steel, providing increased sensitivity and rapid response to changes in temperature. The tip sensitive design also focuses the temperature sensitive portion of the sensor near the tip of the probe, providing improved accuracy in thermowells, bearings and other installations. For applications requiring: Highly accurate and repeatable measurements Resistance to shock and vibration Rapid response Temperature range of -50 to 260°C (-58 to 500°F)
Description
Minco tip-sensitive RTD probes feature a sensing tip constructed of copper alloy. The copper alloy tip is twenty times more conductive than stainless steel, providing increased sensitivity and rapid response to changes in temperature. The tip sensitive design also focuses the temperature sensitive portion of the sensor near the tip of the probe, providing improved accuracy in thermowells, bearings and other installations. For applications requiring: Highly accurate and repeatable measurements Resistance to shock and vibration Rapid response Temperature range of -50 to 260°C (-58 to 500°F)
Datasheet
Datasheet Summary
Powered by GS/AI

The Minco Tip Sensitive RTD, part number S53PA161Z36, features a sensing tip made from a copper alloy, which enhances thermal conductivity and response time compared to traditional stainless steel. This design allows for accurate temperature measurements in applications such as thermowells and bearings, with a temperature range of -50 to 260¬8C (-58 to 500¬8F). The probe is available in various lengths, with a minimum case length of 2.8 inches for single element RTDs and a maximum of 48 inches available on special order. The RTD can be configured with 2, 3, or 4 leadwires, and is designed to withstand pressures up to 100 psi (6.9 bar). It also offers robust performance under vibration and shock conditions, meeting military standards for durability.

Datasheet Summary
Powered by GS/AI

The Minco Tip Sensitive RTD, part number S53PA161Z36, features a sensing tip made from a copper alloy, which enhances thermal conductivity and response time compared to traditional stainless steel. This design allows for accurate temperature measurements in applications such as thermowells and bearings, with a temperature range of -50 to 260¬8C (-58 to 500¬8F). The probe is available in various lengths, with a minimum case length of 2.8 inches for single element RTDs and a maximum of 48 inches available on special order. The RTD can be configured with 2, 3, or 4 leadwires, and is designed to withstand pressures up to 100 psi (6.9 bar). It also offers robust performance under vibration and shock conditions, meeting military standards for durability.

Suppliers

Company
Product
Description
Supplier Links
Tip Sensitive RTDs - S53PA161Z36 - Minco
Minneapolis, MN, United States
Tip Sensitive RTDs
S53PA161Z36
Tip Sensitive RTDs S53PA161Z36
Minco tip-sensitive RTD probes feature a sensing tip constructed of copper alloy. The copper alloy tip is twenty times more conductive than stainless steel, providing increased sensitivity and rapid response to changes in temperature. The tip sensitive design also focuses the temperature sensitive portion of the sensor near the tip of the probe, providing improved accuracy in thermowells, bearings and other installations. For applications requiring: Highly accurate and repeatable measurements Resistance to shock and vibration Rapid response Temperature range of -50 to 260°C (-58 to 500°F)

Minco tip-sensitive RTD probes feature a sensing tip constructed of copper alloy. The copper alloy tip is twenty times more conductive than stainless steel, providing increased sensitivity and rapid response to changes in temperature. The tip sensitive design also focuses the temperature sensitive portion of the sensor near the tip of the probe, providing improved accuracy in thermowells, bearings and other installations.

For applications requiring:

  • Highly accurate and repeatable measurements
  • Resistance to shock and vibration
  • Rapid response
  • Temperature range of -50 to 260°C (-58 to 500°F)
Supplier's Site Datasheet

Technical Specifications

  Minco
Product Category RTD Temperature Probes
Product Number S53PA161Z36
Product Name Tip Sensitive RTDs
Sensed Temperature -58 to 500 F (-50 to 260 C)
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
# of Lead Wires Per Element 3
RTD Temp. Coefficient (Alpha) 0.0039 #
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Probes -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Probe Configuration Straight Probe
Diameter or Width Range 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
Process Connection Threaded (NPT) Fitting
View Details
Temperature Transmitters - AS-TT - Fluid Components Intl. (FCI)
Fluid Components Intl. (FCI)
Specs
Sensed Temperature -40 to 212 F (-40 to 100 C)
Application Options Transmitter (Typ. 4-20 mA) Output Available
Element Material Other Material (Tungsten, Gold, Silver, etc.)
View Details
Temperature sensor - SensyTemp TSP300 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Sensed Temperature 2012 F (1100 C)
Application Options Explosion Proof (optional feature); Splash Proof, Watertight or Direct Immersion; Transmitter (Typ. 4-20 mA) Output Available
Element Material Platinum
View Details
RTD Probes - 20033806-00 - TE Connectivity
Specs
Element Material Platinum
View Details