The Minco S53PA120Y12 tip-sensitive RTD features a sensing tip made from a copper alloy, which offers significantly higher conductivity than stainless steel, enhancing its responsiveness to temperature changes. This design allows for accurate temperature readings at the tip, making it suitable for applications in thermowells and bearings. The RTD operates within a temperature range of -50 to 260¬8C (-58 to 500¬8F) and has a time constant of approximately 2.0 seconds in moving water. It is constructed with a stainless steel case and is available in various lead configurations, including 2, 3, or 4 leadwires. The probe can withstand pressures up to 100 psi (6.9 bar) and is designed to endure vibrations from 10 to 2000 Hz at a minimum of 20 G's, as well as shocks of up to 100 G's. This product is ideal for applications requiring rapid response and high accuracy in temperature measurement.
Minco tip-sensitive RTD probes feature a sensing tip constructed of copper alloy. The copper alloy tip is twenty times more conductive than stainless steel, providing increased sensitivity and rapid response to changes in temperature. The tip sensitive design also focuses the temperature sensitive portion of the sensor near the tip of the probe, providing improved accuracy in thermowells, bearings and other installations.
For applications requiring:
| Minco | |
|---|---|
| Product Category | RTD Temperature Probes |
| Product Number | S53PA120Y12 |
| Product Name | Tip Sensitive RTDs |
| Sensed Temperature | -58 to 500 F (-50 to 260 C) |
| Element Material | Platinum |
| Reference Resistance | 100 Ohms (Most Common) |
| # of Lead Wires Per Element | 2 |
| RTD Temp. Coefficient (Alpha) | 0.0039 # |