Minco Tip Sensitive RTDs S53NA71Z36

Description
Minco tip-sensitive RTD probes feature a sensing tip constructed of copper alloy. The copper alloy tip is twenty times more conductive than stainless steel, providing increased sensitivity and rapid response to changes in temperature. The tip sensitive design also focuses the temperature sensitive portion of the sensor near the tip of the probe, providing improved accuracy in thermowells, bearings and other installations. For applications requiring: Highly accurate and repeatable measurements Resistance to shock and vibration Rapid response Temperature range of -50 to 260°C (-58 to 500°F)
Datasheet
Description
Minco tip-sensitive RTD probes feature a sensing tip constructed of copper alloy. The copper alloy tip is twenty times more conductive than stainless steel, providing increased sensitivity and rapid response to changes in temperature. The tip sensitive design also focuses the temperature sensitive portion of the sensor near the tip of the probe, providing improved accuracy in thermowells, bearings and other installations. For applications requiring: Highly accurate and repeatable measurements Resistance to shock and vibration Rapid response Temperature range of -50 to 260°C (-58 to 500°F)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip Sensitive RTDs - S53NA71Z36 - Minco
Minneapolis, MN, United States
Tip Sensitive RTDs
S53NA71Z36
Tip Sensitive RTDs S53NA71Z36
Minco tip-sensitive RTD probes feature a sensing tip constructed of copper alloy. The copper alloy tip is twenty times more conductive than stainless steel, providing increased sensitivity and rapid response to changes in temperature. The tip sensitive design also focuses the temperature sensitive portion of the sensor near the tip of the probe, providing improved accuracy in thermowells, bearings and other installations. For applications requiring: Highly accurate and repeatable measurements Resistance to shock and vibration Rapid response Temperature range of -50 to 260°C (-58 to 500°F)

Minco tip-sensitive RTD probes feature a sensing tip constructed of copper alloy. The copper alloy tip is twenty times more conductive than stainless steel, providing increased sensitivity and rapid response to changes in temperature. The tip sensitive design also focuses the temperature sensitive portion of the sensor near the tip of the probe, providing improved accuracy in thermowells, bearings and other installations.

For applications requiring:

  • Highly accurate and repeatable measurements
  • Resistance to shock and vibration
  • Rapid response
  • Temperature range of -50 to 260°C (-58 to 500°F)
Supplier's Site Datasheet

Technical Specifications

  Minco
Product Category RTD Temperature Probes
Product Number S53NA71Z36
Product Name Tip Sensitive RTDs
Sensed Temperature -58 to 500 F (-50 to 260 C)
Element Material Nickel/Nickel Alloys
Reference Resistance 120 Ohms
# of Lead Wires Per Element 3
RTD Temp. Coefficient (Alpha) 0.0067 #
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Resistance Temperature Detectors Cuttable Sheath with Leads - RTD/Style 38 - United Electric Controls Company
Specs
Sensed Temperature -50 to 900 F (-45.56 to 482 C)
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
View Details
Hazardous Location Spring-Loaded RTD -  - Pyromation
Specs
Sensed Temperature -200 to 600 F (-129 to 316 C)
Application Options Explosion Proof; Transmitter (Typ. 4-20 mA) Output Available (optional feature)
Element Material Platinum
View Details
Solid-State Temperature Sensor - 837T-N1G14B10A-D4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Sensed Temperature -58 to 302 F (-50 to 150 C)
Diameter or Width Range 1.97 inch (50 mm)
Sensitive Length 3.94 inch (100 mm)
View Details
SDT310VASP2 Small Type Platinum Thin Film Thermal Sensors -  - KOA Speer Electronics, Inc.
Specs
Sensed Temperature -67 to 1112 F (-55 to 600 C)
Element Material Platinum
View Details