Minco Electrically Isolated RTDs S52NA240Z120

Description
Minco electrically isolated RTD probes feature an electrically isolated sensing tip, enabling temperature sensing with electrically hot bearings. They also feature a sensing tip constructed of copper alloy. The copper tip is twenty times more conductive than stainless steel, providing increased sensitivity and rapid response to changes in temperature The tip sensitive design also focuses the temperature sensitive portion of the sensor near the tip of the probe, providing improved accuracy in thermowells, bearings and other installations. For applications requiring: Electrical isolation Highly accurate and repeatable measurements Resistance to shock and vibration Rapid response Temperature range of -50 to 260°C (-58 to 500°F)
Datasheet
Description
Minco electrically isolated RTD probes feature an electrically isolated sensing tip, enabling temperature sensing with electrically hot bearings. They also feature a sensing tip constructed of copper alloy. The copper tip is twenty times more conductive than stainless steel, providing increased sensitivity and rapid response to changes in temperature The tip sensitive design also focuses the temperature sensitive portion of the sensor near the tip of the probe, providing improved accuracy in thermowells, bearings and other installations. For applications requiring: Electrical isolation Highly accurate and repeatable measurements Resistance to shock and vibration Rapid response Temperature range of -50 to 260°C (-58 to 500°F)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrically Isolated RTDs - S52NA240Z120 - Minco
Minneapolis, MN, United States
Electrically Isolated RTDs
S52NA240Z120
Electrically Isolated RTDs S52NA240Z120
Minco electrically isolated RTD probes feature an electrically isolated sensing tip, enabling temperature sensing with electrically hot bearings. They also feature a sensing tip constructed of copper alloy. The copper tip is twenty times more conductive than stainless steel, providing increased sensitivity and rapid response to changes in temperature The tip sensitive design also focuses the temperature sensitive portion of the sensor near the tip of the probe, providing improved accuracy in thermowells, bearings and other installations. For applications requiring: Electrical isolation Highly accurate and repeatable measurements Resistance to shock and vibration Rapid response Temperature range of -50 to 260°C (-58 to 500°F)

Minco electrically isolated RTD probes feature an electrically isolated sensing tip, enabling temperature sensing with electrically hot bearings. They also feature a sensing tip constructed of copper alloy. The copper tip is twenty times more conductive than stainless steel, providing increased sensitivity and rapid response to changes in temperature The tip sensitive design also focuses the temperature sensitive portion of the sensor near the tip of the probe, providing improved accuracy in thermowells, bearings and other installations.

For applications requiring:

  • Electrical isolation
  • Highly accurate and repeatable measurements
  • Resistance to shock and vibration
  • Rapid response
  • Temperature range of -50 to 260°C (-58 to 500°F)
Supplier's Site Datasheet

Technical Specifications

  Minco
Product Category RTD Temperature Probes
Product Number S52NA240Z120
Product Name Electrically Isolated RTDs
Sensed Temperature -58 to 500 F (-50 to 260 C)
Element Material Nickel/Nickel Alloys
Reference Resistance 120 Ohms
# of Lead Wires Per Element 3
RTD Temp. Coefficient (Alpha) 0.0067 #
Unlock Full Specs
to access all available technical data

Similar Products

SDT310HCTP Small Type Platinum Thin Film Thermal Sensors -  - KOA Speer Electronics, Inc.
Specs
Sensed Temperature -67 to 752 F (-55 to 400 C)
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
View Details
RTD Probes - 20034451-00 - TE Connectivity
Specs
Element Material Platinum
View Details
 - 837RTD-N1G12B15P2-D4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Straight Probe - Style RTD6 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Options Explosion Proof (optional feature)
Reference Resistance 100 Ohms (Most Common); 1000 Ohms (optional feature)
# of Lead Wires Per Element 2 (optional feature); 3 (optional feature); 4 (optional feature)
View Details