The Minco Tip Sensitive RTD, part number S51PA75Z72, features a sensing tip made from a copper alloy, which enhances thermal conductivity and allows for quicker temperature response compared to traditional stainless steel tips. This design enables the sensor to provide accurate temperature readings at the tip, making it suitable for applications in thermowells and bearings. The RTD operates within a temperature range of -50 to 260°C (-58 to 500°F) and has a time constant of approximately 2.0 seconds in moving water. It is constructed with a stainless steel case and is available in various lead configurations, including 2, 3, or 4 leadwires. The product is rated for a maximum pressure of 100 psi (6.9 bar) and can withstand significant shock and vibration, meeting military standards for durability.
Minco tip-sensitive RTD probes feature a sensing tip constructed of copper alloy. The copper alloy tip is twenty times more conductive than stainless steel, providing increased sensitivity and rapid response to changes in temperature. The tip sensitive design also focuses the temperature sensitive portion of the sensor near the tip of the probe, providing improved accuracy in thermowells, bearings and other installations.
For applications requiring:
| Minco | |
|---|---|
| Product Category | RTD Temperature Probes |
| Product Number | S51PA75Z72 |
| Product Name | Tip Sensitive RTDs |
| Sensed Temperature | -58 to 500 F (-50 to 260 C) |
| Element Material | Platinum |
| Reference Resistance | 100 Ohms (Most Common) |
| # of Lead Wires Per Element | 3 |
| RTD Temp. Coefficient (Alpha) | 0.0039 # |