Minco Tip Sensitive RTDs S51PA72Z6

Description
Minco tip-sensitive RTD probes feature a sensing tip constructed of copper alloy. The copper alloy tip is twenty times more conductive than stainless steel, providing increased sensitivity and rapid response to changes in temperature. The tip sensitive design also focuses the temperature sensitive portion of the sensor near the tip of the probe, providing improved accuracy in thermowells, bearings and other installations. For applications requiring: Highly accurate and repeatable measurements Resistance to shock and vibration Rapid response Temperature range of -50 to 260°C (-58 to 500°F)
Description
Minco tip-sensitive RTD probes feature a sensing tip constructed of copper alloy. The copper alloy tip is twenty times more conductive than stainless steel, providing increased sensitivity and rapid response to changes in temperature. The tip sensitive design also focuses the temperature sensitive portion of the sensor near the tip of the probe, providing improved accuracy in thermowells, bearings and other installations. For applications requiring: Highly accurate and repeatable measurements Resistance to shock and vibration Rapid response Temperature range of -50 to 260°C (-58 to 500°F)
Datasheet
Datasheet Summary
Powered by GS/AI

Minco's S51PA72Z6 tip-sensitive RTD is designed for applications requiring rapid response and high accuracy in temperature measurement. The probe features a copper alloy sensing tip, which is significantly more conductive than stainless steel, allowing for quicker temperature changes detection. It operates within a temperature range of -50 to 260°C (-58 to 500°F) and is suitable for use in thermowells and bearings. The RTD can be configured with 2, 3, or 4 leadwires, and is capable of withstanding pressures up to 100 psi (6.9 bar). The device also demonstrates resilience to shock and vibration, meeting military standards for performance. Its insulation resistance and time constants are specified to ensure reliable operation in various conditions.

Datasheet Summary
Powered by GS/AI

Minco's S51PA72Z6 tip-sensitive RTD is designed for applications requiring rapid response and high accuracy in temperature measurement. The probe features a copper alloy sensing tip, which is significantly more conductive than stainless steel, allowing for quicker temperature changes detection. It operates within a temperature range of -50 to 260°C (-58 to 500°F) and is suitable for use in thermowells and bearings. The RTD can be configured with 2, 3, or 4 leadwires, and is capable of withstanding pressures up to 100 psi (6.9 bar). The device also demonstrates resilience to shock and vibration, meeting military standards for performance. Its insulation resistance and time constants are specified to ensure reliable operation in various conditions.

Suppliers

Company
Product
Description
Supplier Links
Tip Sensitive RTDs - S51PA72Z6 - Minco
Minneapolis, MN, United States
Tip Sensitive RTDs
S51PA72Z6
Tip Sensitive RTDs S51PA72Z6
Minco tip-sensitive RTD probes feature a sensing tip constructed of copper alloy. The copper alloy tip is twenty times more conductive than stainless steel, providing increased sensitivity and rapid response to changes in temperature. The tip sensitive design also focuses the temperature sensitive portion of the sensor near the tip of the probe, providing improved accuracy in thermowells, bearings and other installations. For applications requiring: Highly accurate and repeatable measurements Resistance to shock and vibration Rapid response Temperature range of -50 to 260°C (-58 to 500°F)

Minco tip-sensitive RTD probes feature a sensing tip constructed of copper alloy. The copper alloy tip is twenty times more conductive than stainless steel, providing increased sensitivity and rapid response to changes in temperature. The tip sensitive design also focuses the temperature sensitive portion of the sensor near the tip of the probe, providing improved accuracy in thermowells, bearings and other installations.

For applications requiring:

  • Highly accurate and repeatable measurements
  • Resistance to shock and vibration
  • Rapid response
  • Temperature range of -50 to 260°C (-58 to 500°F)
Supplier's Site Datasheet

Technical Specifications

  Minco
Product Category RTD Temperature Probes
Product Number S51PA72Z6
Product Name Tip Sensitive RTDs
Sensed Temperature -58 to 500 F (-50 to 260 C)
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
# of Lead Wires Per Element 3
RTD Temp. Coefficient (Alpha) 0.0039 #
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Resistance Temperature Detectors Sheath, no Lead, Plug Connection - RTD/Style 14 - United Electric Controls Company
Specs
Sensed Temperature -50 to 900 F (-45.56 to 482 C)
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
View Details
Ring RTD - Plastic -  - Pyromation
Specs
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
# of Lead Wires Per Element 2 (optional feature); 3 (optional feature)
View Details
Solid-State Temperature Sensor - 837T-D3G12B35PA-D4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Diameter or Width Range 0.0 inch (0.0 mm)
Sensitive Length 0.0 inch (0.0 mm)
View Details
SDT310HCTP Small Type Platinum Thin Film Thermal Sensors -  - KOA Speer Electronics, Inc.
Specs
Sensed Temperature -67 to 752 F (-55 to 400 C)
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
View Details