The Minco S51PA72Y36 Tip Sensitive RTD features a sensing tip made from a copper alloy, which enhances thermal conductivity and allows for rapid temperature response. This design enables the sensor to provide accurate measurements of tip temperature, making it suitable for applications in thermowells and bearings. The RTD operates within a temperature range of -50 to 260°C (-58 to 500°F) and has a time constant of approximately 2.0 seconds in moving water. It is constructed with stainless steel casing and offers a pressure rating of 100 psi (6.9 bar). The probe can be configured with 2, 3, or 4 leadwires, and is designed to withstand vibration and shock, meeting military standards for durability. This product is ideal for applications requiring precise and reliable temperature measurements in challenging environments.
Minco tip-sensitive RTD probes feature a sensing tip constructed of copper alloy. The copper alloy tip is twenty times more conductive than stainless steel, providing increased sensitivity and rapid response to changes in temperature. The tip sensitive design also focuses the temperature sensitive portion of the sensor near the tip of the probe, providing improved accuracy in thermowells, bearings and other installations.
For applications requiring:
| Minco | |
|---|---|
| Product Category | RTD Temperature Probes |
| Product Number | S51PA72Y36 |
| Product Name | Tip Sensitive RTDs |
| Sensed Temperature | -58 to 500 F (-50 to 260 C) |
| Element Material | Platinum |
| Reference Resistance | 100 Ohms (Most Common) |
| # of Lead Wires Per Element | 2 |
| RTD Temp. Coefficient (Alpha) | 0.0039 # |