The Minco S51PA360Z24 tip-sensitive RTD features a copper alloy sensing tip that enhances thermal conductivity, allowing for rapid response to temperature changes. This design enables the sensor to provide accurate measurements of tip temperature, making it suitable for applications in thermowells and bearings. The temperature range for this RTD is from -50 to 260°C (-58 to 500°F), and it is capable of withstanding pressures up to 100 psi (6.9 bar). The probe is constructed with a stainless steel case and is available in various lengths, with a minimum length of 2.8 inches for single element probes. The RTD can be configured with 2, 3, or 4 leadwires, and it has a typical time constant of 2.0 seconds in moving water. Additionally, it is designed to endure vibrations and shocks, meeting military standards for durability. This product is ideal for engineers seeking reliable and precise temperature measurement solutions in demanding environments.
Minco tip-sensitive RTD probes feature a sensing tip constructed of copper alloy. The copper alloy tip is twenty times more conductive than stainless steel, providing increased sensitivity and rapid response to changes in temperature. The tip sensitive design also focuses the temperature sensitive portion of the sensor near the tip of the probe, providing improved accuracy in thermowells, bearings and other installations.
For applications requiring:
| Minco | |
|---|---|
| Product Category | RTD Temperature Probes |
| Product Number | S51PA360Z24 |
| Product Name | Tip Sensitive RTDs |
| Sensed Temperature | -58 to 500 F (-50 to 260 C) |
| Element Material | Platinum |
| Reference Resistance | 100 Ohms (Most Common) |
| # of Lead Wires Per Element | 3 |
| RTD Temp. Coefficient (Alpha) | 0.0039 # |